Visual Communications Company, Inc. Led Panel Indicator, Red, 14Mm, 24V; Led Color Vcc (Visual Communications Company) CL-1-2006-9910-I

Description
LED PANEL INDICATOR, RED, 14MM, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, RED, 14MM, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 14Mm, 24V; Led Color Vcc (Visual Communications Company) - 64AH2064 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 14Mm, 24V; Led Color Vcc (Visual Communications Company)
64AH2064
Led Panel Indicator, Red, 14Mm, 24V; Led Color Vcc (Visual Communications Company) 64AH2064
LED PANEL INDICATOR, RED, 14MM, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, RED, 14MM, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2064
Product Name Led Panel Indicator, Red, 14Mm, 24V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details