Visual Communications Company, Inc. Led Panel Indicator, Red, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company) CL-1-2006-0240-I

Description
LED PANEL INDICATOR, RED, 14MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, RED, 14MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Red, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company) - 64AH2061 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company)
64AH2061
Led Panel Indicator, Red, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company) 64AH2061
LED PANEL INDICATOR, RED, 14MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, RED, 14MM, 240VAC; LED Color:Red; Operating Voltage:240VAC; Mounting Hole Dia:14mm; Forward Current If:3.5mA; Luminous Intensity:100mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2061
Product Name Led Panel Indicator, Red, 14Mm, 240Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLR-325VRT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - XLUGY58M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details