Visual Communications Company, Inc. Panel Indicators, Pilot Lights CL-1-2005-9914-I

Description
LED PNL IND GRN/RED WIRE LEADS
Request a Quote Datasheet
Description
LED PNL IND GRN/RED WIRE LEADS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 28-CL-1-2005-9914-I-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
28-CL-1-2005-9914-I-ND
Panel Indicators, Pilot Lights 28-CL-1-2005-9914-I-ND
LED PNL IND GRN/RED WIRE LEADS

LED PNL IND GRN/RED WIRE LEADS

Buy Now Datasheet
Led Panel Indicator, Red/grn, 14Mm, 60V; Led Color Vcc (Visual Communications Company) - 64AH2059 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Red/grn, 14Mm, 60V; Led Color Vcc (Visual Communications Company)
64AH2059
Led Panel Indicator, Red/grn, 14Mm, 60V; Led Color Vcc (Visual Communications Company) 64AH2059
LED PANEL INDICATOR, RED/GRN, 14MM, 60V; LED Color:Red, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 60V, G 60V; Luminous Intensity / Color:R 750mcd, G 130mcd; IP / NEMA Rating:IP67RoHS Compliant: Yes

LED PANEL INDICATOR, RED/GRN, 14MM, 60V; LED Color:Red, Green; Mounting Hole Dia:14mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 60V, G 60V; Luminous Intensity / Color:R 750mcd, G 130mcd; IP / NEMA Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 28-CL-1-2005-9914-I-ND 64AH2059
Product Name Panel Indicators, Pilot Lights Led Panel Indicator, Red/grn, 14Mm, 60V; Led Color Vcc (Visual Communications Company)
Lamp Type LED Lamps LED Lamps
LED Color Red; Green
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
RSL Radiant Stack Lights - RSL-Stack-Light - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL6LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details