Visual Communications Company, Inc. Led Panel Indicator, Blue, 14Mm, 5V; Led Color Vcc (Visual Communications Company) CL-1-2004-9922-I

Description
LED PANEL INDICATOR, BLUE, 14MM, 5V; LED Color:Blue; Operating Voltage:5V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, BLUE, 14MM, 5V; LED Color:Blue; Operating Voltage:5V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Blue, 14Mm, 5V; Led Color Vcc (Visual Communications Company) - 64AH2054 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Blue, 14Mm, 5V; Led Color Vcc (Visual Communications Company)
64AH2054
Led Panel Indicator, Blue, 14Mm, 5V; Led Color Vcc (Visual Communications Company) 64AH2054
LED PANEL INDICATOR, BLUE, 14MM, 5V; LED Color:Blue; Operating Voltage:5V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, BLUE, 14MM, 5V; LED Color:Blue; Operating Voltage:5V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2054
Product Name Led Panel Indicator, Blue, 14Mm, 5V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Yellow
Viewing Angle 32 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details