Visual Communications Company, Inc. Led Panel Indicator, Blue, 14Mm, 24V; Led Color Vcc (Visual Communications Company) CL-1-2004-9911-I

Description
LED PANEL INDICATOR, BLUE, 14MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, BLUE, 14MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Blue, 14Mm, 24V; Led Color Vcc (Visual Communications Company) - 64AH2049 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Blue, 14Mm, 24V; Led Color Vcc (Visual Communications Company)
64AH2049
Led Panel Indicator, Blue, 14Mm, 24V; Led Color Vcc (Visual Communications Company) 64AH2049
LED PANEL INDICATOR, BLUE, 14MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, BLUE, 14MM, 24V; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2049
Product Name Led Panel Indicator, Blue, 14Mm, 24V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918817 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Luminous Intensity 3.7 milliCandela
View Details
2.0X1.2MM RED SMD LED - AP2012SRCPRV - Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers