Visual Communications Company, Inc. Led Panel Indicator, Blue, 14Mm, 12V; Led Color Vcc (Visual Communications Company) CL-1-2004-9909-I

Description
LED PANEL INDICATOR, BLUE, 14MM, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, BLUE, 14MM, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, Blue, 14Mm, 12V; Led Color Vcc (Visual Communications Company) - 64AH2047 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, Blue, 14Mm, 12V; Led Color Vcc (Visual Communications Company)
64AH2047
Led Panel Indicator, Blue, 14Mm, 12V; Led Color Vcc (Visual Communications Company) 64AH2047
LED PANEL INDICATOR, BLUE, 14MM, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

LED PANEL INDICATOR, BLUE, 14MM, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:14mm; Forward Current If:20mA; Luminous Intensity:400mcd; IP / NEMA Rating:IP67; Product Range:CL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64AH2047
Product Name Led Panel Indicator, Blue, 14Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED Color Lighting - 516-4335-2-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Blue
Viewing Angle 130 degrees
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details