Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) CDLB-1-8711-9933-I

Description
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5586 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5586
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5586
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5586
Product Name Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - SLI-343Y8Y3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-1404-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details