Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) CDLB-1-2702-9920-I

Description
LED PANEL INDICATOR, 6MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) - 51AH5583 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
51AH5583
Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) 51AH5583
LED PANEL INDICATOR, 6MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5583
Product Name Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - ASMT-UAB4-PU802-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details