Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company) CDLB-1-2701-9920-I

Description
LED PANEL INDICATOR, 6MM, YEL, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, YEL, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company) - 51AH5580 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company)
51AH5580
Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company) 51AH5580
LED PANEL INDICATOR, 6MM, YEL, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, YEL, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5580
Product Name Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1282-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details