Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) CDLB-0-8712-9933-I

Description
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5575 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5575
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5575
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5575
Product Name Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Circular LED lamp - SLR-56VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers