Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Wht, 12Vdc; Led Color Vcc (Visual Communications Company) CDLB-0-8712-9909-I

Description
LED PANEL INDICATOR, 6MM, WHT, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Description
LED PANEL INDICATOR, 6MM, WHT, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, part number 51AH5574, is a 6mm indicator designed for use in various applications, including main power indication and civil engineering vehicles. It features a prominent bezel style for enhanced visibility and is IP67 rated, making it resistant to moisture and dust. The indicator is suitable for panel thicknesses up to 6.5mm and is available in a nickel-plated brass housing. It operates at 12V DC with a forward current of 20mA and has a luminous intensity of 250mcd. The product is compliant with RoHS and REACH standards, ensuring it meets environmental regulations. Additionally, it has a life expectancy of approximately 50,000 hours and is resistant to vandalism, shock, and vibration. The indicator is offered with 6-inch 24 AWG wire leads or bi-pins, and it comes in five illumination colors: red, green, yellow, blue, and white.

Datasheet Summary
Powered by GS/AI

The LED Panel Indicator, part number 51AH5574, is a 6mm indicator designed for use in various applications, including main power indication and civil engineering vehicles. It features a prominent bezel style for enhanced visibility and is IP67 rated, making it resistant to moisture and dust. The indicator is suitable for panel thicknesses up to 6.5mm and is available in a nickel-plated brass housing. It operates at 12V DC with a forward current of 20mA and has a luminous intensity of 250mcd. The product is compliant with RoHS and REACH standards, ensuring it meets environmental regulations. Additionally, it has a life expectancy of approximately 50,000 hours and is resistant to vandalism, shock, and vibration. The indicator is offered with 6-inch 24 AWG wire leads or bi-pins, and it comes in five illumination colors: red, green, yellow, blue, and white.

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Wht, 12Vdc; Led Color Vcc (Visual Communications Company) - 51AH5574 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Wht, 12Vdc; Led Color Vcc (Visual Communications Company)
51AH5574
Led Panel Indicator, 6Mm, Wht, 12Vdc; Led Color Vcc (Visual Communications Company) 51AH5574
LED PANEL INDICATOR, 6MM, WHT, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, WHT, 12VDC; LED Color:White; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5574
Product Name Led Panel Indicator, 6Mm, Wht, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - XBUG53D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details