Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) CDLB-0-8711-9933-I

Description
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5573 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5573
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5573
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5573
Product Name Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI70 - ASMT-QYBH-NEG1E - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
IDEA, Inc.
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 45 degrees
View Details