Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) CDLB-0-2702-9923-I

Description
LED PANEL INDICATOR, 6MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5571 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5571
Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5571
LED PANEL INDICATOR, 6MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5571
Product Name Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers