Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company) CDLB-0-2701-9908-I

Description
LED PANEL INDICATOR, 6MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company) - 51AH5568 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company)
51AH5568
Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company) 51AH5568
LED PANEL INDICATOR, 6MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5568
Product Name Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Mini-mold Chip LED - SML-E12UW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers