Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) CD-1-2702-9920-I

Description
LED PANEL INDICATOR, 6MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) - 51AH5560 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
51AH5560
Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company) 51AH5560
LED PANEL INDICATOR, 6MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, RED, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5560
Product Name Led Panel Indicator, 6Mm, Red, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Color Lighting - 475-GHCSHPM1.24-4T2U-1-0-350-R33TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
2 suppliers