Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company) CD-1-2701-9920-I

Description
LED PANEL INDICATOR, 6MM, YEL, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, YEL, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company) - 51AH5557 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company)
51AH5557
Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company) 51AH5557
LED PANEL INDICATOR, 6MM, YEL, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, YEL, 120VAC; LED Color:Yellow; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5557
Product Name Led Panel Indicator, 6Mm, Yel, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details