Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Grn, 120Vac; Led Color Vcc (Visual Communications Company) CD-1-2700-9920-I

Description
LED PANEL INDICATOR, 6MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Grn, 120Vac; Led Color Vcc (Visual Communications Company) - 51AH5554 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Grn, 120Vac; Led Color Vcc (Visual Communications Company)
51AH5554
Led Panel Indicator, 6Mm, Grn, 120Vac; Led Color Vcc (Visual Communications Company) 51AH5554
LED PANEL INDICATOR, 6MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, GRN, 120VAC; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:6mm; Forward Current If:8mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5554
Product Name Led Panel Indicator, 6Mm, Grn, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Super 0.5W Power PLCC-4 Surface Mount LED - ASMT-QWBF-NKL0E - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4500 to 10000 K
Viewing Angle 120 degrees
View Details
5 suppliers
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details