Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) CD-0-8712-9933-I

Description
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5751 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5751
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5751
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5751
Product Name Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details