Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) CD-0-8711-9933-I

Description
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5749 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5749
Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5749
LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, BLU, 28VDC; LED Color:Blue; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5749
Product Name Led Panel Indicator, 6Mm, Blu, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
SWIR Emitters - MTSM0013-199-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
Viewing Angle 100 degrees
View Details
LED Indication - Discrete - 846-SLR-325YYT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers