Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) CD-0-2702-9923-I

Description
LED PANEL INDICATOR, 6MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5747 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5747
Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5747
LED PANEL INDICATOR, 6MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, RED, 28VDC; LED Color:Red; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:299mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5747
Product Name Led Panel Indicator, 6Mm, Red, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Replacement Lamps 1835 & 1819 -  - Data Display Products
Specs
LED Type Red; Yellow; Green; Blue; White; Amber, Clear, Water Clear
Forward Voltage 260 volts
Lens Type Domed Lens
View Details
E3P Red LED Module - MD-HK-P3-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details