Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Yel, 28Vdc; Led Color Vcc (Visual Communications Company) CD-0-2701-9923-I

Description
LED PANEL INDICATOR, 6MM, YEL, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, YEL, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Yel, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5745 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Yel, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5745
Led Panel Indicator, 6Mm, Yel, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5745
LED PANEL INDICATOR, 6MM, YEL, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, YEL, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5745
Product Name Led Panel Indicator, 6Mm, Yel, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details