Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company) CD-0-2700-9923-I

Description
LED PANEL INDICATOR, 6MM, GRN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, GRN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5743 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5743
Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5743
LED PANEL INDICATOR, 6MM, GRN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, GRN, 28VDC; LED Color:Green; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5743
Product Name Led Panel Indicator, 6Mm, Grn, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-560DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers
Led Light Bar, White, 3120Lm, 26W; Light Color Sylvania - 23AH2546 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 26000 milliwatts
View Details