Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company) CD-0-2700-9908-I

Description
LED PANEL INDICATOR, 6MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series
Datasheet
Description
LED PANEL INDICATOR, 6MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company) - 51AH5742 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company)
51AH5742
Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company) 51AH5742
LED PANEL INDICATOR, 6MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series

LED PANEL INDICATOR, 6MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CD Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5742
Product Name Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U308 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 308 nm (3080 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details