Visual Communications Company, Inc. Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-2-3061-9933-W

Description
PANEL INDICATOR, WHITE, 8.1MM, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8.1MM, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1865 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1865
Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1865
PANEL INDICATOR, WHITE, 8.1MM, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, WHITE, 8.1MM, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1865
Product Name Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ASMT-SWBM-NV803DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details