Visual Communications Company, Inc. Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) CCLB-2-3061-9909-W

Description
PANEL INDICATOR, WHITE, 8.1MM, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8.1MM, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) - 40AH1864 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
40AH1864
Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) 40AH1864
PANEL INDICATOR, WHITE, 8.1MM, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, WHITE, 8.1MM, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1864
Product Name Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details