Visual Communications Company, Inc. Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-2-3057-9933-W

Description
PANEL INDICATOR, BLUE, 8.1MM, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8.1MM, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1863 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1863
Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1863
PANEL INDICATOR, BLUE, 8.1MM, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, BLUE, 8.1MM, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1863
Product Name Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details