Visual Communications Company, Inc. Panel Indicator, Amber, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-2-3048-9923-W

Description
PANEL INDICATOR, AMBER, 8.1MM, 28V; LED Color:Amber; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, AMBER, 8.1MM, 28V; LED Color:Amber; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Amber, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1861 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Amber, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1861
Panel Indicator, Amber, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1861
PANEL INDICATOR, AMBER, 8.1MM, 28V; LED Color:Amber; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, AMBER, 8.1MM, 28V; LED Color:Amber; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1861
Product Name Panel Indicator, Amber, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMD-FWG3-NPTJ6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 6800 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details