Visual Communications Company, Inc. Panel Indicator, Green, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) CCLB-2-3047-9908-W

Description
PANEL INDICATOR, GREEN, 8.1MM, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:5.49cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8.1MM, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:5.49cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) - 40AH1858 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
40AH1858
Panel Indicator, Green, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) 40AH1858
PANEL INDICATOR, GREEN, 8.1MM, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:5.49cd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, GREEN, 8.1MM, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:5.49cd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1858
Product Name Panel Indicator, Green, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details