Visual Communications Company, Inc. Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-2-3046-9923-W

Description
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1857 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1857
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1857
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1857
Product Name Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901MT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
LED Indication - Discrete - 1497-XLVG01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details