Visual Communications Company, Inc. Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-2-3036-9923-W

Description
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1855 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1855
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1855
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1855
Product Name Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1286-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details