Visual Communications Company, Inc. Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-1-3061-9933-I

Description
PANEL INDICATOR, WHITE, 8.1MM, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8.1MM, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1853 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1853
Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1853
PANEL INDICATOR, WHITE, 8.1MM, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, WHITE, 8.1MM, 28V; LED Color:White; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1853
Product Name Panel Indicator, White, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details