Visual Communications Company, Inc. Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) CCLB-1-3061-9909-I

Description
PANEL INDICATOR, WHITE, 8.1MM, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8.1MM, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) - 40AH1851 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
40AH1851
Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) 40AH1851
PANEL INDICATOR, WHITE, 8.1MM, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, WHITE, 8.1MM, 12V; LED Color:White; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1851
Product Name Panel Indicator, White, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 1497-1419-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details