Visual Communications Company, Inc. Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-1-3057-9933-I

Description
PANEL INDICATOR, BLUE, 8.1MM, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8.1MM, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1850 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1850
Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1850
PANEL INDICATOR, BLUE, 8.1MM, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, BLUE, 8.1MM, 28V; LED Color:Blue; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1850
Product Name Panel Indicator, Blue, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1002DKR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 697 nm (6970 Å)
View Details