Visual Communications Company, Inc. Panel Indicator, Blue, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) CCLB-1-3057-9920-I

Description
PANEL INDICATOR, BLUE, 8.1MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8.1MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) - 40AH1849 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company)
40AH1849
Panel Indicator, Blue, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) 40AH1849
PANEL INDICATOR, BLUE, 8.1MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, BLUE, 8.1MM, 120VAC; LED Color:Blue; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1849
Product Name Panel Indicator, Blue, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3909-1-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
3 suppliers
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details