Visual Communications Company, Inc. Panel Indicator, Blue, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) CCLB-1-3057-9909-I

Description
PANEL INDICATOR, BLUE, 8.1MM, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, BLUE, 8.1MM, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Blue, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) - 40AH1848 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Blue, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
40AH1848
Panel Indicator, Blue, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) 40AH1848
PANEL INDICATOR, BLUE, 8.1MM, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, BLUE, 8.1MM, 12V; LED Color:Blue; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:640mcd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1848
Product Name Panel Indicator, Blue, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details