Visual Communications Company, Inc. Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) CCLB-1-3048-9908-I

Description
PANEL INDICATOR, AMBER, 8.1MM, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, AMBER, 8.1MM, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) - 40AH1845 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
40AH1845
Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) 40AH1845
PANEL INDICATOR, AMBER, 8.1MM, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, AMBER, 8.1MM, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1845
Product Name Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 516-AEMD-CM1L-34002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details