Visual Communications Company, Inc. Panel Indicator, Red, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) CCLB-1-3036-9920-I

Description
PANEL INDICATOR, RED, 8.1MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, RED, 8.1MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) - 40AH1837 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company)
40AH1837
Panel Indicator, Red, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) 40AH1837
PANEL INDICATOR, RED, 8.1MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, RED, 8.1MM, 120VAC; LED Color:Red; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1837
Product Name Panel Indicator, Red, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-XZM2ACR45SRP-HTACT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details