"LED Panel Indicator Green Clear 30° 12V 15mA Wire Leads - 6"" (152.40mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 91W-NWG12H-CGO-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Green |
| Terminal Type | Wire Leads |