Visual Communications Company, Inc. Panel Indicators, Pilot Lights 75R-2213

Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 75R-2213-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
75R-2213-ND
Panel Indicators, Pilot Lights 75R-2213-ND
"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

"Neon Panel Indicator 125V Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft - 16F735 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft
16F735
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft 16F735
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:9.5mm; Lens Shape:Dome; Current Rating:-; Product Range:75 Series; Colour:Amber; Power Rating:330mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 75R-2213-ND 16F735
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Leecraft
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF3LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Miniature Indicator Light - 15039817 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
View Details
Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details