Visual Communications Company, Inc. Light Pipes 7511C2

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - L71000-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
L71000-ND
Light Pipes L71000-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company) - 82H9873 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company)
82H9873
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company) 82H9873
LIGHT PIPE, SINGLE, ROUND, PCB; Length:12.44mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Mounting Hole Dia:3.61mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:12.44mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:Transparent; Product Range:-; For Use With:SMD LEDs; Mounting Hole Dia:3.61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number L71000-ND 82H9873
Product Name Light Pipes Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.125 in., 24 in. - 77577 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 3.2 mm (0.1260 inch)
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details