Visual Communications Company, Inc. Optics - Light Pipes 7511B50

Description
LIGHT PIPE RIGID 4.65MM
Request a Quote Datasheet
Description
LIGHT PIPE RIGID 4.65MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - 7511B50-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
7511B50-ND
Optics - Light Pipes 7511B50-ND
LIGHT PIPE RIGID 4.65MM

LIGHT PIPE RIGID 4.65MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 7511B50-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder for 3 mm and 5 mm LED - AST - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm; 5 mm
View Details
LED Lenses & Reflectors - 1810764 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 15.6mm
Lead Length 14.9 mm (0.5866 inch)
View Details
Spacer Mount for LED - 8911 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 2-2316511-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details