Visual Communications Company, Inc. Light Pipes 7511A86

Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Panel Mount, Press Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - L70550-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
L70550-ND
Light Pipes L70550-ND
Light Pipe Single Clear Rigid Panel Mount, Press Fit

Light Pipe Single Clear Rigid Panel Mount, Press Fit

Buy Now Datasheet
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company) - 09J4559 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company)
09J4559
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company) 09J4559
LIGHT PIPE, SINGLE, ROUND, PCB; Length:13.46mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te; Mounting Hole Dia:0.25mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:13.46mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbonate; Mounting Hole Dia:0.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number L70550-ND 09J4559
Product Name Light Pipes Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Liquid Light Guide, 39.4 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77634 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details