Visual Communications Company, Inc. Light Pipes 7511A85

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - L70510-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
L70510-ND
Light Pipes L70510-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Light Pipe - 102-7511A85 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-7511A85
Light Pipe 102-7511A85
LED Light Pipes LIGHT PIPE Product overview: 7511A85 from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-7511A85 can be used for catalog matching and distributor lookup.

LED Light Pipes LIGHT PIPE Product overview: 7511A85 from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-7511A85 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company) - 82H9865 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company)
82H9865
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company) 82H9865
LIGHT PIPE, SINGLE, ROUND, PCB; Length:14.05mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:-; Product Range:-; For Use With:Bright Chip Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:14.05mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:-; Product Range:-; For Use With:Bright Chip Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number L70510-ND 102-7511A85 82H9865
Product Name Light Pipes Light Pipe Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company)
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Liquid Light Guide, 79 in., 420-2000 nm, 0.12 in. Core, 0.52 NA - 77635 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
Light Pipes - 2007182-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details