Visual Communications Company, Inc. Light Pipes 7511A62

Description
Light Pipe 2 High Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet
Description
Light Pipe 2 High Clear Rigid Board Mount, Press Fit, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - L70520-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
L70520-ND
Light Pipes L70520-ND
Light Pipe 2 High Clear Rigid Board Mount, Press Fit, Right Angle

Light Pipe 2 High Clear Rigid Board Mount, Press Fit, Right Angle

Buy Now Datasheet
Light Pipe, Dual, Round, Pcb; Length Vcc (Visual Communications Company) - 73H0577 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Dual, Round, Pcb; Length Vcc (Visual Communications Company)
73H0577
Light Pipe, Dual, Round, Pcb; Length Vcc (Visual Communications Company) 73H0577
LIGHT PIPE, DUAL, ROUND, PCB; Length:19.86mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:-; Product Range:-; For Use With:Bright Chip Through Hole LEDs RoHS Compliant: Yes

LIGHT PIPE, DUAL, ROUND, PCB; Length:19.86mm; No. of Light Pipes:2Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Press Fit; Light Pipe Colour:-; Product Range:-; For Use With:Bright Chip Through Hole LEDs RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number L70520-ND 73H0577
Product Name Light Pipes Light Pipe, Dual, Round, Pcb; Length Vcc (Visual Communications Company)
Light Guide Type LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78367 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Pipes - A99860-ND - DigiKey
Specs
Light Guide Type LED
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details