Visual Communications Company, Inc. Light Pipe 7511A53

Description
LED Light Pipes CML LIGHTPIPE Product overview: 7511A53 from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-7511A53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Light Pipes CML LIGHTPIPE Product overview: 7511A53 from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-7511A53 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipe - 102-7511A53 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-7511A53
Light Pipe 102-7511A53
LED Light Pipes CML LIGHTPIPE Product overview: 7511A53 from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-7511A53 can be used for catalog matching and distributor lookup.

LED Light Pipes CML LIGHTPIPE Product overview: 7511A53 from VCC is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-7511A53 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company) - 10R6590 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company)
10R6590
Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company) 10R6590
LIGHT PIPE, SINGLE, ROUND, PCB; Length:9.65mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbona te; Mounting Hole Dia:3.05mm RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:9.65mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Panel; Light Pipe Colour:Transparent; Product Range:-; Material:Polycarbonate; Mounting Hole Dia:3.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Light Guides Light Guides
Product Number 102-7511A53 10R6590
Product Name Light Pipe Light Pipe, Single, Round, Pcb; Length Vcc (Visual Communications Company)
Light Guide Type Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77556 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2325080-6 - TE Connectivity
Specs
Operating Temp -55 to 85 C (-67 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details