Visual Communications Company, Inc. Optics - Light Pipes 7511A44

Description
LIGHT PIPE 1" VERTICAL
Request a Quote Datasheet
Description
LIGHT PIPE 1" VERTICAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - L70540-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
L70540-ND
Optics - Light Pipes L70540-ND
LIGHT PIPE 1" VERTICAL

LIGHT PIPE 1" VERTICAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number L70540-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
Self Aligning Spacer for T-1 3/4 LED - 8316 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers
LED Light Pipes - 8796071 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 9.62 x 5.66 x 11.55mm
Lead Length 11.55 mm (0.4547 inch)
View Details