Visual Communications Company, Inc. LED Indication - Discrete 7017X3

Description
Orange LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Orange LED Indication - Discrete 2.2V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 7017X3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
7017X3-ND
LED Indication - Discrete 7017X3-ND
Orange LED Indication - Discrete 2.2V 0603 (1608 Metric)

Orange LED Indication - Discrete 2.2V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 7017X3-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PCB Based Subminiature Lamps - ASMT-BB20-NS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
5 suppliers