Visual Communications Company, Inc. LED Indication - Discrete 7016X5

Description
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 7016X5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
7016X5CT-ND
LED Indication - Discrete 7016X5CT-ND
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 7016X5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
7016X5DKR-ND
LED Indication - Discrete 7016X5DKR-ND
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
LED Indication - Discrete - 7016X5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
7016X5TR-ND
LED Indication - Discrete 7016X5TR-ND
Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Green LED Indication - Discrete 2.2V 1208 (3020 Metric)

Buy Now Datasheet
Led, Green, 16Mcd, 563Nm, Smd; Led Color Vcc (Visual Communications Company) - 81C7508 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 16Mcd, 563Nm, Smd; Led Color Vcc (Visual Communications Company)
81C7508
Led, Green, 16Mcd, 563Nm, Smd; Led Color Vcc (Visual Communications Company) 81C7508
LED, GREEN, 16MCD, 563NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:16mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 16MCD, 563NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:16mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 16Mcd, 563Nm, Smd; Led Color Vcc (Visual Communications Company) - 44X7128 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 16Mcd, 563Nm, Smd; Led Color Vcc (Visual Communications Company)
44X7128
Led, Green, 16Mcd, 563Nm, Smd; Led Color Vcc (Visual Communications Company) 44X7128
LED, GREEN, 16MCD, 563NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:16mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 16MCD, 563NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:563nm; Luminous Intensity:16mcd; Viewing Angle:110°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 7016X5CT-ND 81C7508
Product Name LED Indication - Discrete Led, Green, 16Mcd, 563Nm, Smd; Led Color Vcc (Visual Communications Company)
LED Package: 1208 (3020 Metric)
LED Type Green Green; Green
Peak Wavelength 563 nm (5630 Å) 563 nm (5630 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details