Visual Communications Company, Inc. LED Indication - Discrete - 7016X5/7 7016X5/7

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 764630-7016X5/7 Series: 7016X Packaging: Reel package Color: Green, Yellow Package: 4-SMD, No Lead Mounting: SMD Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14.5mcd Green, 5mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Voltage - Forward (Vf) (Typ): 2.2V Green, 2.1V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 585nm Yellow Part Status: Obsolete(EOL) Categories: Optoelectronics Dimension: 3.00mm L x 2.49mm W Manufacturer Package: 1210(3025) Height (Maximum): 1.30mm Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 764630-7016X5/7 Series: 7016X Packaging: Reel package Color: Green, Yellow Package: 4-SMD, No Lead Mounting: SMD Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14.5mcd Green, 5mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Voltage - Forward (Vf) (Typ): 2.2V Green, 2.1V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 585nm Yellow Part Status: Obsolete(EOL) Categories: Optoelectronics Dimension: 3.00mm L x 2.49mm W Manufacturer Package: 1210(3025) Height (Maximum): 1.30mm Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 7016X5/7
764630-7016X5/7
LED Indication - Discrete - 7016X5/7 764630-7016X5/7
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 764630-7016X5/7 Series: 7016X Packaging: Reel package Color: Green, Yellow Package: 4-SMD, No Lead Mounting: SMD Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14.5mcd Green, 5mcd Yellow Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm Voltage - Forward (Vf) (Typ): 2.2V Green, 2.1V Yellow Current - Test: 20mA Green, 20mA Yellow Wavelength - Peak: 570nm Green, 585nm Yellow Part Status: Obsolete(EOL) Categories: Optoelectronics Dimension: 3.00mm L x 2.49mm W Manufacturer Package: 1210(3025) Height (Maximum): 1.30mm Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 764630-7016X5/7
Series: 7016X
Packaging: Reel package
Color: Green, Yellow
Package: 4-SMD, No Lead
Mounting: SMD
Configuration: Independent
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 14.5mcd Green, 5mcd Yellow
Lens Style/Size: Rectangle with Flat Top, 2.30mm x 2.10mm
Voltage - Forward (Vf) (Typ): 2.2V Green, 2.1V Yellow
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Peak: 570nm Green, 585nm Yellow
Part Status: Obsolete(EOL)
Categories: Optoelectronics
Dimension: 3.00mm L x 2.49mm W
Manufacturer Package: 1210(3025)
Height (Maximum): 1.30mm
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 764630-7016X5/7
Product Name LED Indication - Discrete - 7016X5/7
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Power LEDs - MTG7-002S-MLC00-CW-00DZ - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
LED White Lighting - 846-1087-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers