Visual Communications Company, Inc. Optoelectronics - LED Indication - Discrete 7016X1/5

Description
Win Source Part Number: 1129654-7016X1/5 Category: Optoelectronics>LED Indication - Discrete Series: 7016X Color: Green, Red Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14.5mcd Green, 12.5mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 1.75V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 570nm Green, 660nm Red Height (Max): 1.30mm Package / Case: 4-SMD, No Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.49mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 2.10mm Alternative Parts (Cross-Reference): 7016X15; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 7016X1/5TR,7016X1/5- ND,7016X1/5CT,Q11711 21,7016X1/5DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1129654-7016X1/5 Category: Optoelectronics>LED Indication - Discrete Series: 7016X Color: Green, Red Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14.5mcd Green, 12.5mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 1.75V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 570nm Green, 660nm Red Height (Max): 1.30mm Package / Case: 4-SMD, No Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.49mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 2.10mm Alternative Parts (Cross-Reference): 7016X15; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 7016X1/5TR,7016X1/5- ND,7016X1/5CT,Q11711 21,7016X1/5DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1129654-7016X1/5
Optoelectronics - LED Indication - Discrete 1129654-7016X1/5
Win Source Part Number: 1129654-7016X1/5 Category: Optoelectronics>LED Indication - Discrete Series: 7016X Color: Green, Red Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Configuration: Independent Viewing Angle: 110° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 14.5mcd Green, 12.5mcd Red Voltage - Forward (Vf) (Typ): 2.2V Green, 1.75V Red Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 570nm Green, 660nm Red Height (Max): 1.30mm Package / Case: 4-SMD, No Lead Supplier Device Package: SMD Dimension: 3.00mm L x 2.49mm W Lens Style: Rectangle with Flat Top Lens Size: 2.30mm x 2.10mm Alternative Parts (Cross-Reference): 7016X15; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 7016X1/5TR,7016X1/5- ND,7016X1/5CT,Q11711 21,7016X1/5DKR

Win Source Part Number: 1129654-7016X1/5
Category: Optoelectronics>LED Indication - Discrete
Series: 7016X
Color: Green, Red
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Configuration: Independent
Viewing Angle: 110°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 14.5mcd Green, 12.5mcd Red
Voltage - Forward (Vf) (Typ): 2.2V Green, 1.75V Red
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 570nm Green, 660nm Red
Height (Max): 1.30mm
Package / Case: 4-SMD, No Lead
Supplier Device Package: SMD
Dimension: 3.00mm L x 2.49mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.30mm x 2.10mm
Alternative Parts (Cross-Reference): 7016X15;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: 7016X1/5TR,7016X1/5-ND,7016X1/5CT,Q1171121,7016X1/5DKR

Buy Now Datasheet
LED Indication - Discrete - 7016X1/5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
7016X1/5CT-ND
LED Indication - Discrete 7016X1/5CT-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 4-SMD, No Lead

Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 7016X1/5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
7016X1/5TR-ND
LED Indication - Discrete 7016X1/5TR-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 4-SMD, No Lead

Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 4-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 7016X1/5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
7016X1/5DKR-ND
LED Indication - Discrete 7016X1/5DKR-ND
Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 4-SMD, No Lead

Green, Red LED Indication - Discrete 2.2V Green, 1.75V Red 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1129654-7016X1/5 7016X1/5CT-ND
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Multi-Colored
Peak Wavelength 570 nm (5700 Å) 570 to 660 nm (5700 to 6600 Å)
Viewing Angle 110 degrees 110 degrees
Forward Voltage 2.2 volts 1.75 to 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - ASMT-QWBE-NFHCE-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5300 K
View Details